2982113
2982113
Active
Description:  SSR RELAY SPST-NO 5A 3-33V
Manufacturer:  Phoenix Contact
Datasheet:   2982113 Datasheet
History Price: $51.33
In Stock: 46400
2982113 Specification
Specification
Part No
2982113
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
5VDC
Voltage - Load
3 V ~ 33 V
Load Current
5:00:00
Termination Style
PC Pin
Package / Case
Module
Supplier Device Package
-
2982113 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982113 Description
The Phoenix Contact 2982113 is a high-quality terminal block designed for various industrial applications, particularly in the field of electrical engineering and automation. This terminal block is part of Phoenix Contact's extensive range of products, which are known for their reliability, durability, and innovative design. Below is a detailed overview of the 2982113 terminal block, including its specifications and parameters.

## Overview

The Phoenix Contact 2982113 terminal block is specifically designed for use in control cabinets and electrical installations. It provides a secure and efficient means of connecting electrical wires and components, ensuring reliable electrical connections in various applications. The terminal block is engineered to meet the demands of industrial environments, offering features that enhance performance and ease of use.

## Key Specifications

1. Type:
- The 2982113 is a screw-type terminal block, which allows for secure and stable connections. The screw connection method is widely used in industrial applications due to its reliability.

2. Number of Positions:
- This terminal block typically features 12 positions, allowing for multiple connections in a compact space. This makes it suitable for applications where space is limited but multiple connections are required.

3. Wire Size:
- The terminal block accommodates wire sizes ranging from 0.5 mm² to 2.5 mm² (AWG 20 to 14). This versatility allows it to be used with a variety of wire gauges, making it adaptable to different installation requirements.

4. Rated Current:
- The 2982113 terminal block is rated for a maximum current of 24 A. This high current rating makes it suitable for powering various devices and components in industrial settings.

5. Rated Voltage:
- The terminal block has a rated voltage of 400 V, which is suitable for most industrial applications. This voltage rating ensures that the terminal block can handle typical electrical loads without risk of failure.

6. Material:
- The housing of the terminal block is made from high-quality polyamide (PA), which provides excellent mechanical strength and resistance to environmental factors. The contact material is typically made of copper alloy, ensuring good electrical conductivity.

7. Color:
- The terminal block is usually available in a green/yellow color, which is standard for grounding connections in many electrical installations. This color coding helps in identifying the function of the terminal block quickly.

8. Mounting Type:
- The 2982113 terminal block is designed for DIN rail mounting, which is a common method for securing terminal blocks in control cabinets. This mounting style allows for easy installation and removal.

9. Temperature Range:
- The terminal block can operate within a temperature range of -40°C to +100°C. This wide temperature range makes it suitable for use in various environmental conditions, from cold storage facilities to high-temperature industrial settings.

## Applications

The Phoenix Contact 2982113 terminal block is widely used in various applications, including:

- Control Cabinets: Ideal for organizing and connecting wires in control panels and cabinets, ensuring a neat and efficient layout.
- Industrial Automation: Used in automation systems to connect sensors, actuators, and other components, facilitating reliable communication and control.
- Power Distribution: Suitable for use in power distribution systems, where secure and reliable connections are essential for safety and performance.
- Building Automation: Employed in building management systems to connect various electrical devices, enhancing energy efficiency and control.

## Conclusion

The Phoenix Contact 2982113 terminal block is a reliable and versatile solution for electrical connections in industrial applications. With its robust design, high current and voltage ratings, and compatibility with various wire sizes, it meets the demands of modern electrical installations. Its ease of use, combined with the ability to mount on DIN rails, makes it a popular choice among engineers and technicians in the field. Whether used in control cabinets, automation systems, or power distribution, the 2982113 terminal block provides the performance and reliability needed for successful electrical connections.
2982113 Compare Parts
  • 2982113 vs 2982760
  • 2982113 vs 2982728
  • 2982113 vs 2982715
  • 2982113 vs 2982702
  • 2982113 vs 2982663
  • 2982113 vs 2982650
  • 2982113 vs 2982647
  • 2982113 vs 2982634
  • 2982113 vs 2982511
  • 2982113 vs 2982210
  • 2982113 vs 2982171
  • 2982113 vs 2982168
  • 2982113 vs 2982139
  • 2982113 vs 2982100
  • 2982113 vs 2980717
  • 2982113 vs 2980694
  • 2982113 vs 2980681
  • 2982113 vs 2980678
  • 2982113 vs 2980665
  • 2982113 vs 2980636
  • 2982113 vs 2980610
  • 2982113 vs 2980157
  • 2982113 vs 2980144
  • 2982113 vs 2980050
  • 2982113 vs 2980047
  • 2982113 vs 2982676
  • 2982113 vs 2982605
  • 2982113 vs 2982566
  • 2982113 vs 2982540
  • 2982113 vs 2982524
  • 2982113 vs 2982126
  • 2982113 vs 2980885
  • 2982113 vs 2980872
  • 2982113 vs 2980869
  • 2982113 vs 2980856
  • 2982113 vs 2980843
  • 2982113 vs 2980830
  • 2982113 vs 2980827
  • 2982113 vs 2980814
  • 2982113 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you