2982139
2982139
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2982139 Datasheet
History Price: $44.748
In Stock: 29200
2982139 vs 2980636
Part No
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
24 V ~ 253 V
3 V ~ 48 V
Load Current
750 mA
500 mA
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-