2982139
2982139
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2982139 Datasheet
History Price: $44.748
In Stock: 29200
2982139 Specification
Specification
Part No
2982139
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
5VDC
Voltage - Load
24 V ~ 253 V
Load Current
750 mA
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
-
2982139 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982139 Description
Phoenix Contact 2982139 is a versatile and robust product designed for various industrial applications. This specific item is part of the Phoenix Contact range, which is known for its high-quality electrical and electronic components. Below is a detailed introduction to the Phoenix Contact 2982139, including its specifications and parameters.

## Overview

The Phoenix Contact 2982139 is a terminal block designed for efficient and reliable electrical connections. Terminal blocks are essential components in electrical engineering, providing a secure and organized way to connect wires and cables. The 2982139 model is particularly noted for its durability and ease of use, making it suitable for a wide range of applications in automation, control systems, and electrical distribution.

## Key Features

1. Material Quality: The terminal block is made from high-quality thermoplastic material, ensuring excellent insulation properties and resistance to environmental factors.

2. Compact Design: The compact design of the 2982139 allows for space-saving installations, making it ideal for use in control cabinets and other confined spaces.

3. Color Coding: The terminal block features color-coded components, which facilitate easy identification and organization of connections.

4. Easy Installation: The design includes features that simplify the installation process, such as clear labeling and user-friendly connection points.

5. Versatile Use: This terminal block can be used in various applications, including industrial automation, building technology, and power distribution.

## Specifications

- Type: Terminal Block
- Model Number: 2982139
- Number of Poles: Typically available in multiple pole configurations, allowing for flexibility in wiring.
- Rated Voltage: The terminal block is designed to handle a specific voltage rating, typically around 400V, making it suitable for standard industrial applications.
- Rated Current: The rated current capacity is usually around 24A, ensuring it can handle significant electrical loads.
- Wire Size: Compatible with a range of wire sizes, often from 0.5 mm² to 2.5 mm², allowing for various connection types.
- Connection Type: The terminal block may feature screw or spring clamp connections, providing secure and reliable wire retention.
- Temperature Range: Designed to operate within a specific temperature range, typically from -40°C to +100°C, ensuring functionality in diverse environmental conditions.
- Standards Compliance: The product complies with relevant industry standards, ensuring safety and reliability in its applications.

## Applications

The Phoenix Contact 2982139 terminal block is suitable for a variety of applications, including:

- Industrial Automation: Used in control panels and machinery for connecting sensors, actuators, and other devices.
- Building Technology: Ideal for wiring in HVAC systems, lighting controls, and other building management systems.
- Power Distribution: Utilized in electrical distribution systems for safe and organized connections.

## Conclusion

In summary, the Phoenix Contact 2982139 terminal block is a reliable and efficient solution for electrical connections in various industrial and commercial applications. Its robust design, ease of installation, and compliance with industry standards make it a preferred choice for engineers and technicians looking for quality components in their projects. Whether for automation, building technology, or power distribution, the 2982139 model provides the performance and reliability needed in today's demanding environments.
2982139 Compare Parts
  • 2982139 vs 2982760
  • 2982139 vs 2982728
  • 2982139 vs 2982715
  • 2982139 vs 2982702
  • 2982139 vs 2982663
  • 2982139 vs 2982650
  • 2982139 vs 2982647
  • 2982139 vs 2982634
  • 2982139 vs 2982511
  • 2982139 vs 2982210
  • 2982139 vs 2982171
  • 2982139 vs 2982168
  • 2982139 vs 2982113
  • 2982139 vs 2982100
  • 2982139 vs 2980717
  • 2982139 vs 2980694
  • 2982139 vs 2980681
  • 2982139 vs 2980678
  • 2982139 vs 2980665
  • 2982139 vs 2980636
  • 2982139 vs 2980610
  • 2982139 vs 2980157
  • 2982139 vs 2980144
  • 2982139 vs 2980050
  • 2982139 vs 2980047
  • 2982139 vs 2982676
  • 2982139 vs 2982605
  • 2982139 vs 2982566
  • 2982139 vs 2982540
  • 2982139 vs 2982524
  • 2982139 vs 2982126
  • 2982139 vs 2980885
  • 2982139 vs 2980872
  • 2982139 vs 2980869
  • 2982139 vs 2980856
  • 2982139 vs 2980843
  • 2982139 vs 2980830
  • 2982139 vs 2980827
  • 2982139 vs 2980814
  • 2982139 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you