Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982168
2982168
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2982168 Datasheet
History Price: $47.97
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982168 vs 2982113
Part No
2982168
2982113
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
OPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
5VDC
5VDC
Voltage - Load
24 V ~ 253 V
3 V ~ 33 V
Load Current
2:00:00
5:00:00
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
Module
Supplier Device Package
4-SIP
-