Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982566
2982566
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 12-140V
Manufacturer:
Phoenix Contact
Datasheet:
2982566 Datasheet
History Price: Obsolete
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982566 vs 2982171
Part No
2982566
2982171
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSP
OPT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
110VDC
24VDC
Voltage - Load
12 V ~ 140 V
24 V ~ 253 V
Load Current
3:00:00
2:00:00
Termination Style
Spring Terminal
PC Pin
Package / Case
Module
4-SIP
Supplier Device Package
-
-