2982566
2982566
Obsolete
Description:  SSR RELAY SPST-NO 3A 12-140V
Manufacturer:  Phoenix Contact
Datasheet:   2982566 Datasheet
History Price: Obsolete
In Stock: 44000
2982566 Specification
Specification
Part No
2982566
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
110VDC
Voltage - Load
12 V ~ 140 V
Load Current
3:00:00
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
2982566 PDF Datasheet
2982566 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982566 Compare Parts
  • 2982566 vs 2982760
  • 2982566 vs 2982728
  • 2982566 vs 2982715
  • 2982566 vs 2982702
  • 2982566 vs 2982663
  • 2982566 vs 2982650
  • 2982566 vs 2982647
  • 2982566 vs 2982634
  • 2982566 vs 2982511
  • 2982566 vs 2982210
  • 2982566 vs 2982171
  • 2982566 vs 2982168
  • 2982566 vs 2982139
  • 2982566 vs 2982113
  • 2982566 vs 2982100
  • 2982566 vs 2980717
  • 2982566 vs 2980694
  • 2982566 vs 2980681
  • 2982566 vs 2980678
  • 2982566 vs 2980665
  • 2982566 vs 2980636
  • 2982566 vs 2980610
  • 2982566 vs 2980157
  • 2982566 vs 2980144
  • 2982566 vs 2980050
  • 2982566 vs 2980047
  • 2982566 vs 2982676
  • 2982566 vs 2982605
  • 2982566 vs 2982540
  • 2982566 vs 2982524
  • 2982566 vs 2982126
  • 2982566 vs 2980885
  • 2982566 vs 2980872
  • 2982566 vs 2980869
  • 2982566 vs 2980856
  • 2982566 vs 2980843
  • 2982566 vs 2980830
  • 2982566 vs 2980827
  • 2982566 vs 2980814
  • 2982566 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you