Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982647
2982647
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 4A 1-60V
Manufacturer:
Phoenix Contact
Datasheet:
2982647 Datasheet
History Price: $53.09
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982647 vs 2980720
Part No
2982647
2980720
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OV
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
230VAC
Voltage - Load
1 V ~ 60 V
12 V ~ 300 V
Load Current
4:00:00
1:00:00
Termination Style
Plug In
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-