2987105
2987105
Obsolete
Description:  RELAY GEN PURPOSE DPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2987105 Datasheet
History Price: Obsolete
In Stock: 45600
2987105 vs 2980490
Part No
Series
PLC-RSP
PLC-RSC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
12 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
7 ms
Contact Material
11 ms
20 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)