3RT10541AP36
3RT10541AP36
Active
Description:  CONTACTOR S6 115A 220-240VUC 3P
Manufacturer:  Siemens
History Price: $666.21
In Stock: 46800
3RT10541AP36 vs 3RT26361AN23
Manufacturer
Series
3RT1
SIRIUS
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
220 ~ 240VAC/DC
220VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
115 A
72.2 A
Features
1000VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
-
187 VAC
Contact Rating (Current)
-
-