3RT10541AP36
3RT10541AP36
Active
Description:  CONTACTOR S6 115A 220-240VUC 3P
Manufacturer:  Siemens
History Price: $666.21
In Stock: 46800
3RT10541AP36 Specification
Specification
Part No
3RT10541AP36
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
3RT1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
220 ~ 240VAC/DC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
115 A
Features
1000VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
Must Release Voltage
-
Contact Rating (Current)
-
3RT10541AP36 PDF Datasheet
3RT10541AP36 Related Parts
3RT10541AB36
3RT10541AB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541AF36
3RT10541AF36
Siemens
CONTACTOR S6 115A 110-127VUC 3P
3RT10541AM36
3RT10541AM36
Siemens
CONTACTOR S6 115A 200-220VUC 3P
3RT10541AR36
3RT10541AR36
Siemens
CONTACTOR S6 115A 440-480VUC 3P
3RT10541AT36
3RT10541AT36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541AU36
3RT10541AU36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541AV36
3RT10541AV36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541NB36
3RT10541NB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541NF36
3RT10541NF36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541NP36
3RT10541NP36
Siemens
CONTACTOR S6 115A 200-277VUC 3P
3RT10541PF35
3RT10541PF35
Siemens
CONTACTOR S6 115A 96-127VUC 3P B
3RT10541PP35
3RT10541PP35
Siemens
CONTACTOR S6 115A 200-277VUC 3P
3RT10541AP36 Compare Parts
  • 3RT10541AP36 vs 3RT26371NF35
  • 3RT10541AP36 vs 3RT26371NB35
  • 3RT10541AP36 vs 3RT26371AP05
  • 3RT10541AP36 vs 3RT26371AP03
  • 3RT10541AP36 vs 3RT26371AL23
  • 3RT10541AP36 vs 3RT26371AF05
  • 3RT10541AP36 vs 3RT26371AF03
  • 3RT10541AP36 vs 3RT26371AB05
  • 3RT10541AP36 vs 3RT26371AB03
  • 3RT10541AP36 vs 3RT26361NP35
  • 3RT10541AP36 vs 3RT26361NF35
  • 3RT10541AP36 vs 3RT26361NB35
  • 3RT10541AP36 vs 3RT26361AP05
  • 3RT10541AP36 vs 3RT26361AP03
  • 3RT10541AP36 vs 3RT26361AN23
  • 3RT10541AP36 vs 3RT26361AL23
  • 3RT10541AP36 vs 3RT26361AK65
  • 3RT10541AP36 vs 3RT26361AF05
  • 3RT10541AP36 vs 3RT26361AF03
  • 3RT10541AP36 vs 3RT26361AB05
  • 3RT10541AP36 vs 3RT26361AB03
  • 3RT10541AP36 vs 3RT26281NP35
  • 3RT10541AP36 vs 3RT26281NF35
  • 3RT10541AP36 vs 3RT26281NB35
  • 3RT10541AP36 vs 3RT26281BF45
  • 3RT10541AP36 vs 3RT26281BB45
  • 3RT10541AP36 vs 3RT26281AP65
  • 3RT10541AP36 vs 3RT26281AP05
  • 3RT10541AP36 vs 3RT26281AK65
  • 3RT10541AP36 vs 3RT26281AF05
  • 3RT10541AP36 vs 3RT26281AC25
  • 3RT10541AP36 vs 3RT26281AB05
  • 3RT10541AP36 vs 3RT26271NP35
  • 3RT10541AP36 vs 3RT26271NF35
  • 3RT10541AP36 vs 3RT26271NB35
  • 3RT10541AP36 vs 3RT26271BF45
  • 3RT10541AP36 vs 3RT26271BB45
  • 3RT10541AP36 vs 3RT26271AP65
  • 3RT10541AP36 vs 3RT26271AP05
  • 3RT10541AP36 vs 3RT26271AK65
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.