☰
3RT20262BB40
3RT20262BB40
Active
Description:  CONTACTOR S0 25A 24VDC 1NO/1NC S
Manufacturer:  Siemens
History Price: $226.47
In Stock: 36960
3RT20262BB40 vs 3RT26271BF45
Manufacturer
Series
3RT2
SIRIUS
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
110VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
25 A
36 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 60℃
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
88 VDC
Contact Rating (Current)
-
-