Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens 3RT20262BB40
3RT20262BB40
Active
Contactors (Electromechanical)
Description:
CONTACTOR S0 25A 24VDC 1NO/1NC S
Manufacturer:
Siemens
Datasheet:
3RT20262BB40 Datasheet
History Price: $226.47
In Stock: 36960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
3RT20262BB40 Specification
Specification
Part No
3RT20262BB40
Category
Contactors (Electromechanical)
Manufacturer
Siemens
Series
3RT2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
25 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Spring Terminal
Must Operate Voltage
-25℃ ~ 60℃
Must Release Voltage
19.2 VDC
Contact Rating (Current)
-
3RT20262BB40 PDF Datasheet
3RT20262BB40 Datasheet
Click and Download: 3RT20262BB40 Datasheet
3RT20262BB40 Related Parts
3RT10541AB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541AF36
Siemens
CONTACTOR S6 115A 110-127VUC 3P
3RT10541AM36
Siemens
CONTACTOR S6 115A 200-220VUC 3P
3RT10541AP36
Siemens
CONTACTOR S6 115A 220-240VUC 3P
3RT10541AR36
Siemens
CONTACTOR S6 115A 440-480VUC 3P
3RT10541AT36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541AU36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541AV36
Siemens
CONTACTOR, 55KW/400V/AC-3 BX TER
3RT10541NB36
Siemens
CONTACTOR S6 115A 23-26VUC 3P BX
3RT10541NF36
Siemens
CONTACTOR. 55KW/400V/AC-3
3RT10541NP36
Siemens
CONTACTOR S6 115A 200-277VUC 3P
3RT10541PF35
Siemens
CONTACTOR S6 115A 96-127VUC 3P B
3RT20262BB40 Compare Parts
3RT20262BB40 vs 3RT26371NF35
3RT20262BB40 vs 3RT26371NB35
3RT20262BB40 vs 3RT26371AP05
3RT20262BB40 vs 3RT26371AP03
3RT20262BB40 vs 3RT26371AL23
3RT20262BB40 vs 3RT26371AF05
3RT20262BB40 vs 3RT26371AF03
3RT20262BB40 vs 3RT26371AB05
3RT20262BB40 vs 3RT26371AB03
3RT20262BB40 vs 3RT26361NP35
3RT20262BB40 vs 3RT26361NF35
3RT20262BB40 vs 3RT26361NB35
3RT20262BB40 vs 3RT26361AP05
3RT20262BB40 vs 3RT26361AP03
3RT20262BB40 vs 3RT26361AN23
3RT20262BB40 vs 3RT26361AL23
3RT20262BB40 vs 3RT26361AK65
3RT20262BB40 vs 3RT26361AF05
3RT20262BB40 vs 3RT26361AF03
3RT20262BB40 vs 3RT26361AB05
3RT20262BB40 vs 3RT26361AB03
3RT20262BB40 vs 3RT26281NP35
3RT20262BB40 vs 3RT26281NF35
3RT20262BB40 vs 3RT26281NB35
3RT20262BB40 vs 3RT26281BF45
3RT20262BB40 vs 3RT26281BB45
3RT20262BB40 vs 3RT26281AP65
3RT20262BB40 vs 3RT26281AP05
3RT20262BB40 vs 3RT26281AK65
3RT20262BB40 vs 3RT26281AF05
3RT20262BB40 vs 3RT26281AC25
3RT20262BB40 vs 3RT26281AB05
3RT20262BB40 vs 3RT26271NP35
3RT20262BB40 vs 3RT26271NF35
3RT20262BB40 vs 3RT26271NB35
3RT20262BB40 vs 3RT26271BF45
3RT20262BB40 vs 3RT26271BB45
3RT20262BB40 vs 3RT26271AP65
3RT20262BB40 vs 3RT26271AP05
3RT20262BB40 vs 3RT26271AK65
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods