6-1415541-1
6-1415541-1
Active
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-1 Datasheet
History Price: $8.56328
In Stock: 35200
6-1415541-1 vs 6-1415541-2
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
-
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC
Coil Current
62.5 mA
-
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In
Seal Rating
-
-
Coil Insulation
Class F
Class F
Must Operate Voltage
9 VDC
-
Must Release Voltage
1.2 VDC
-
Operating Temperature
-40℃ ~ 70℃
-40?~ 70℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
General Purpose
General Purpose
Operate Time
15 ms
15 ms