6-1415541-1
6-1415541-1
Active
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-1 Datasheet
History Price: $8.56328
In Stock: 35200
6-1415541-1 Specification
Specification
Part No
6-1415541-1
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
PT, SCHRACK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
62.5 mA
Coil Type
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
Class F
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Relay Type
General Purpose
Operate Time
15 ms
6-1415541-1 Related Parts
6-1393114-2
6-1393114-2
TE Connectivity
KUH-7D47-12=KU
6-1393114-7
6-1393114-7
TE Connectivity
KUHP-11A11-120=KU
6-1393116-9
6-1393116-9
TE Connectivity
KUMP-11DT8-24=KU
6-1393117-7
6-1393117-7
TE Connectivity
KUP-14AE5-120=KU
6-1393122-5
6-1393122-5
TE Connectivity
KHAU-17D12L-48=KH
6-1393127-6
6-1393127-6
TE Connectivity
PRD-11DY3-110=PRD
6-1393127-9
6-1393127-9
TE Connectivity
PRD-3AG0-120=PRD
6-1393211-2
6-1393211-2
TE Connectivity
Power/Signal Relay, 2 Form A, SP
6-1393231-5
6-1393231-5
TE Connectivity
RELAY GEN PURPOSE SPST 12A 12V
6-1393231-6
6-1393231-6
TE Connectivity
RELAY GEN PURPOSE SPST 12A 24V
6-1393234-0
6-1393234-0
TE Connectivity
RELAY GEN PURP
6-1393234-2
6-1393234-2
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
6-1415541-1 Compare Parts
  • 6-1415541-1 vs 6-1423008-8
  • 6-1415541-1 vs 6-1423008-2
  • 6-1415541-1 vs 6-1416200-9
  • 6-1415541-1 vs 6-1416200-8
  • 6-1415541-1 vs 6-1416200-7
  • 6-1415541-1 vs 6-1416200-6
  • 6-1415541-1 vs 6-1416200-5
  • 6-1415541-1 vs 6-1416200-4
  • 6-1415541-1 vs 6-1416200-3
  • 6-1415541-1 vs 6-1416200-2
  • 6-1415541-1 vs 6-1416200-1
  • 6-1415541-1 vs 6-1416200-0
  • 6-1415541-1 vs 6-1415546-5
  • 6-1415541-1 vs 6-1415546-3
  • 6-1415541-1 vs 6-1415541-8
  • 6-1415541-1 vs 6-1415541-6
  • 6-1415541-1 vs 6-1415541-5
  • 6-1415541-1 vs 6-1415541-4
  • 6-1415541-1 vs 6-1415541-2
  • 6-1415541-1 vs 6-1415538-9
  • 6-1415541-1 vs 6-1415520-1
  • 6-1415541-1 vs 6-1415507-1
  • 6-1415541-1 vs 6-1415358-1
  • 6-1415541-1 vs 6-1415356-1
  • 6-1415541-1 vs 6-1415355-1
  • 6-1415541-1 vs 6-1415073-1
  • 6-1415541-1 vs 6-1415020-1
  • 6-1415541-1 vs 6-1414920-1
  • 6-1415541-1 vs 6-1393809-5
  • 6-1415541-1 vs 6-1393809-0
  • 6-1415541-1 vs 6-1393808-2
  • 6-1415541-1 vs 6-1393806-9
  • 6-1415541-1 vs 6-1393298-5
  • 6-1415541-1 vs 6-1393254-5
  • 6-1415541-1 vs 6-1393239-2
  • 6-1415541-1 vs 6-1393239-1
  • 6-1415541-1 vs 6-1393236-9
  • 6-1415541-1 vs 6-1393236-8
  • 6-1415541-1 vs 6-1393234-3
  • 6-1415541-1 vs 6-1393234-2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.