6-1415541-1
6-1415541-1
Active
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   6-1415541-1 Datasheet
History Price: $8.56328
In Stock: 35200
6-1415541-1 vs 6-1415541-8
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
110VDC
Contact Form
DPDT (2 Form C)
3PDT (3 Form C)
Contact Rating (Current)
0:00:00
10:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
62.5 mA
6.8 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Diode, Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
-
Coil Insulation
Class F
Class F
Must Operate Voltage
9 VDC
82.5 VDC
Must Release Voltage
1.2 VDC
11 VDC
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Relay Type
General Purpose
General Purpose
Operate Time
15 ms
15 ms