7-1415534-8
7-1415534-8
Obsolete
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   7-1415534-8 Datasheet
History Price: Obsolete
In Stock: 8400
7-1415534-8 vs 7-1415543-6
Series
RT1, SCHRACK
SR2M, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
16.7 mA
58.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
Class F
-
Must Operate Voltage
16.8 VDC
9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Operating Temperature
8 ms
-
Contact Material
6 ms
-
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)