7-1415534-8
7-1415534-8
Obsolete
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   7-1415534-8 Datasheet
History Price: Obsolete
In Stock: 8400
7-1415534-8 Specification
Specification
Part No
7-1415534-8
Category
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
Series
RT1, SCHRACK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
400VAC - Max
Coil Current
16.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
Class F
Must Operate Voltage
16.8 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
7-1415534-8 Related Parts
7-1393127-4
7-1393127-4
TE Connectivity
PRD-3AJ0-120=PRD
7-1393127-5
7-1393127-5
TE Connectivity
PRD-3AJ3-24=PRD
7-1393163-3
7-1393163-3
TE Connectivity
MTMF0W00
7-1393208-3
7-1393208-3
TE Connectivity
T90N1D12-48=T90
7-1393208-7
7-1393208-7
TE Connectivity
T90N1D42-12=T90
7-1393222-0
7-1393222-0
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 3V
7-1393222-5
7-1393222-5
TE Connectivity
V23061B1002A601=MINISTARKSTROM
7-1393231-2
7-1393231-2
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
7-1393234-2
7-1393234-2
TE Connectivity
RELAY POWER
7-1393234-3
7-1393234-3
TE Connectivity
RELAY GEN PURPOSE DPDT 8A 12V
7-1393236-0
7-1393236-0
TE Connectivity
RELAY GEN PURPOSE SPST 6A 12V
7-1393236-1
7-1393236-1
TE Connectivity
RELAY GEN PURPOSE SPDT 6A 12V
7-1415534-8 Compare Parts
  • 7-1415534-8 vs 7-1608065-1
  • 7-1415534-8 vs 7-1462039-5
  • 7-1415534-8 vs 7-1462039-2
  • 7-1415534-8 vs 7-1462039-0
  • 7-1415534-8 vs 7-1423008-5
  • 7-1415534-8 vs 7-1419111-6
  • 7-1415534-8 vs 7-1416200-7
  • 7-1415534-8 vs 7-1416200-0
  • 7-1415534-8 vs 7-1415899-7
  • 7-1415534-8 vs 7-1415543-8
  • 7-1415534-8 vs 7-1415543-6
  • 7-1415534-8 vs 7-1415543-1
  • 7-1415534-8 vs 7-1415542-9
  • 7-1415534-8 vs 7-1415542-8
  • 7-1415534-8 vs 7-1415541-0
  • 7-1415534-8 vs 7-1415539-8
  • 7-1415534-8 vs 7-1415539-5
  • 7-1415534-8 vs 7-1415539-4
  • 7-1415534-8 vs 7-1415538-8
  • 7-1415534-8 vs 7-1415538-7
  • 7-1415534-8 vs 7-1415538-6
  • 7-1415534-8 vs 7-1415538-5
  • 7-1415534-8 vs 7-1415538-2
  • 7-1415534-8 vs 7-1415534-7
  • 7-1415534-8 vs 7-1415390-1
  • 7-1415534-8 vs 7-1415356-1
  • 7-1415534-8 vs 7-1415354-1
  • 7-1415534-8 vs 7-1415073-1
  • 7-1415534-8 vs 7-1415072-1
  • 7-1415534-8 vs 7-1415027-1
  • 7-1415534-8 vs 7-1415025-1
  • 7-1415534-8 vs 7-1415022-1
  • 7-1415534-8 vs 7-1415014-1
  • 7-1415534-8 vs 7-1393808-6
  • 7-1415534-8 vs 7-1393806-5
  • 7-1415534-8 vs 7-1393806-0
  • 7-1415534-8 vs 7-1393304-1
  • 7-1415534-8 vs 7-1393273-8
  • 7-1415534-8 vs 7-1393252-9
  • 7-1415534-8 vs 7-1393243-3
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you