7-1415543-8
7-1415543-8
Active
Description:  V23047-P1024-A501
Manufacturer:  TE Connectivity
Datasheet:   7-1415543-8 Datasheet
History Price: $15.95
In Stock: 18400
7-1415543-8 vs 7-1415534-8
Series
V23047, AXICOM
RT1, SCHRACK
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
29.2 mA
16.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class F
Must Operate Voltage
18 VDC
16.8 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)