7760056310
7760056310
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   7760056310 Datasheet
History Price: $6.1
In Stock: 8000
7760056310 vs 7760056099
Manufacturer
Series
DRI
DRM
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
110VDC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
250VAC, 250VDC - Max
250VAC - Max
Switching Voltage
Non Latching
Non Latching
Coil Current
Diode, Lighted Indicator
Lighted Indicator, Test Button
Coil Type
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In
Features
-
-
Termination Style
-
-
Seal Rating
9 VDC
82.5 VDC
Coil Insulation
1.8 VDC
11 VDC
Must Operate Voltage
-40℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
Silver Tin Oxide (AgSnO)
Silver Alloy
Operating Temperature
General Purpose
General Purpose
Contact Material
10:00:00
10:00:00
Relay Type
2500VA, 2500W
2500VA
Operate Time
44.4 mA
10 mA