☰
7760056310
7760056310
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Weidmuller
Datasheet:   7760056310 Datasheet
History Price: $6.1
In Stock: 33600
7760056310 Specification
Specification
Part No
7760056310
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRI
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 250VDC - Max
Switching Voltage
Non Latching
Coil Current
Diode, Lighted Indicator
Coil Type
Plug In, Quick Connect - 0.187" (4.7mm)
Features
-
Termination Style
-
Seal Rating
9 VDC
Coil Insulation
1.8 VDC
Must Operate Voltage
-40℃ ~ 55℃
Must Release Voltage
Silver Tin Oxide (AgSnO)
Operating Temperature
General Purpose
Contact Material
10:00:00
Relay Type
2500VA, 2500W
Operate Time
44.4 mA
7760056310 Related Parts
7760056050
7760056050
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056051
7760056051
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056052
7760056052
Weidmuller
RELAY DPDT 10A 48V
7760056053
7760056053
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056055
7760056055
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056056
7760056056
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056057
7760056057
Weidmuller
RELAY GEN PURPOSE DPDT 10A 115V
7760056058
7760056058
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
7760056059
7760056059
Weidmuller
RELAY GEN PURPOSE DPDT 10A 12V
7760056060
7760056060
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
7760056061
7760056061
Weidmuller
RELAY GEN PURPOSE DPDT 10A 48V
7760056062
7760056062
Weidmuller
RELAY GEN PURPOSE DPDT 10A 110V
7760056310 Compare Parts
  • 7760056310 vs 7760056307
  • 7760056310 vs 7760056190
  • 7760056310 vs 7760056189
  • 7760056310 vs 7760056188
  • 7760056310 vs 7760056187
  • 7760056310 vs 7760056185
  • 7760056310 vs 7760056184
  • 7760056310 vs 7760056183
  • 7760056310 vs 7760056105
  • 7760056310 vs 7760056104
  • 7760056310 vs 7760056103
  • 7760056310 vs 7760056102
  • 7760056310 vs 7760056099
  • 7760056310 vs 7760056098
  • 7760056310 vs 7760056097
  • 7760056310 vs 7760056096
  • 7760056310 vs 7760056095
  • 7760056310 vs 7760056094
  • 7760056310 vs 7760056093
  • 7760056310 vs 7760056092
  • 7760056310 vs 7760056091
  • 7760056310 vs 7760056090
  • 7760056310 vs 7760056089
  • 7760056310 vs 7760056088
  • 7760056310 vs 7760056087
  • 7760056310 vs 7760056086
  • 7760056310 vs 7760056085
  • 7760056310 vs 7760056084
  • 7760056310 vs 7760056083
  • 7760056310 vs 7760056082
  • 7760056310 vs 7760056080
  • 7760056310 vs 7760056079
  • 7760056310 vs 7760056078
  • 7760056310 vs 7760056077
  • 7760056310 vs 7760056076
  • 7760056310 vs 7760056075
  • 7760056310 vs 7760056074
  • 7760056310 vs 7760056072
  • 7760056310 vs 7760056071
  • 7760056310 vs 7760056070
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you