84134031
84134031
Active
Description:  SSR RELAY SPST-NO 75A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84134031 Datasheet
History Price: $121.49
In Stock: 2400
84134031 vs 84134750H
Series
GN
GN DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 280VAC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
3 V ~ 60 V
Load Current
75 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-