84134031
84134031
Active
Description:  SSR RELAY SPST-NO 75A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   84134031 Datasheet
History Price: $121.49
In Stock: 2400
84134031 Specification
Specification
Part No
84134031
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
Load Current
75 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
84134031 PDF Datasheet
84134031 Related Parts
84134000
84134000
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134001
84134001
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134002
84134002
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
84134010
84134010
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134011
84134011
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134012
84134012
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134017
84134017
Sensata Crydom
SSR RELAY SPST-NO 25A 24-280V
84134020
84134020
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134021
84134021
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134022
84134022
Sensata Crydom
SSR RELAY SPST-NO 50A 24-280V
84134030
84134030
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84134032
84134032
Sensata Crydom
SSR RELAY SPST-NO 75A 24-280V
84134031 Description
The Sensata Crydom 84134031 is a solid-state relay (SSR) that is designed for a wide range of industrial and commercial applications. Solid-state relays are known for their reliability, speed, and durability compared to traditional electromechanical relays. The 84134031 model is particularly well-suited for controlling AC loads, making it a popular choice in automation, heating control, and other applications where precise electrical control is required.

## Key Specifications and Features:

1. Type:
- Solid-State Relay (SSR)

2. Model Number:
- 84134031

3. Input Control Voltage:
- The input control voltage for the 84134031 typically ranges from 3 to 32 VDC. This flexibility allows it to be integrated with various control systems, including microcontrollers, PLCs (Programmable Logic Controllers), and other automation devices.

4. Output Voltage:
- The relay can handle output voltages up to 480 VAC. This high voltage rating makes it suitable for controlling a wide variety of AC loads, including motors, heaters, and lighting systems.

5. Output Current Rating:
- The maximum load current rating for the 84134031 is 25 Amperes. This substantial current capacity enables it to manage significant electrical loads, making it ideal for demanding industrial applications.

6. Switching Type:
- The 84134031 features zero-cross switching technology. This means that the relay turns on the load when the AC voltage crosses zero, which helps to minimize electrical noise and reduce stress on the load. This feature enhances the longevity of both the relay and the connected devices.

7. Isolation:
- The relay provides optical isolation between the input and output circuits. This isolation is crucial for protecting the control circuit from high voltages present on the load side, ensuring safe operation and preventing damage to sensitive components.

8. Mounting Style:
- The 84134031 is designed for panel mounting, which allows for easy integration into existing control panels or systems. This mounting style is common in industrial environments where space and accessibility are important considerations.

9. Temperature Range:
- The operating temperature range for the 84134031 is typically from -30°C to +80°C. This wide temperature range allows the relay to function effectively in various environmental conditions, from cold industrial settings to warmer climates.

10. LED Indicator:
- Many models, including the 84134031, come equipped with an LED indicator that provides visual feedback on the relay%27s operational status. This feature allows users to quickly ascertain whether the relay is activated or not, facilitating easier troubleshooting and monitoring.

11. Heat Dissipation:
- While the relay is designed to handle significant loads, it may require a heat sink for optimal performance, especially when operating near its maximum current rating. Proper heat management is crucial to ensure reliability and longevity, preventing overheating that could lead to failure.

## Applications:

The Sensata Crydom 84134031 is utilized in a variety of applications, including:

- Industrial Automation: It is commonly used for controlling motors, pumps, and other machinery in manufacturing processes, where precise control is essential.

- Heating Control: The relay is suitable for applications such as electric heaters, ovens, and temperature control systems, where accurate regulation of heating elements is required.

- Lighting Control: It can be employed to manage lighting systems in commercial and industrial settings, providing efficient control over lighting loads and enhancing energy efficiency.

- Process Control: The 84134031 is ideal for applications that require precise control of electrical loads, such as in chemical processing, food production, and HVAC systems.

## Conclusion:

The Sensata Crydom 84134031 solid-state relay is a robust and reliable component that meets the demands of modern industrial and commercial applications. Its high current and voltage ratings, combined with features like zero-cross switching and optical isolation, make it an excellent choice for a wide range of control systems. When selecting a relay for your application, it is essential to consider the specific requirements, including load type, control voltage, and environmental conditions, to ensure optimal performance and reliability. The 84134031 stands out as a versatile solution for those seeking efficiency and durability in their electrical control systems, making it a preferred choice among engineers and technicians in various industries.
84134031 Compare Parts
  • 84134031 vs 84137220H
  • 84134031 vs 84137210H
  • 84134031 vs 84137180H
  • 84134031 vs 84137130H
  • 84134031 vs 84137121H
  • 84134031 vs 84137111H
  • 84134031 vs 84137020H
  • 84134031 vs 84137011H
  • 84134031 vs 84137010H
  • 84134031 vs 84134750H
  • 84134031 vs 84134220H
  • 84134031 vs 84134210K
  • 84134031 vs 84134180H
  • 84134031 vs 84134120H
  • 84134031 vs 84134110K
  • 84134031 vs 84134021H
  • 84134031 vs 84134020K
  • 84134031 vs 84134020H
  • 84134031 vs 84140911
  • 84134031 vs 84140910
  • 84134031 vs 84140901
  • 84134031 vs 84140900
  • 84134031 vs 84140811
  • 84134031 vs 84140810
  • 84134031 vs 84140801
  • 84134031 vs 84140800
  • 84134031 vs 84140611
  • 84134031 vs 84140610
  • 84134031 vs 84140603
  • 84134031 vs 84140601
  • 84134031 vs 84140600
  • 84134031 vs 84140531
  • 84134031 vs 84140513
  • 84134031 vs 84140511
  • 84134031 vs 84140510
  • 84134031 vs 84140501
  • 84134031 vs 84140500
  • 84134031 vs 84140310
  • 84134031 vs 84140303
  • 84134031 vs 84140300
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new