8950960000
8950960000
Active
Description:  SSR RELAY SPST-NO 500MA 5-48V
Manufacturer:  Weidmuller
Datasheet:   8950960000 Datasheet
History Price: $14.423
In Stock: 8000
8950960000 vs 8952130000
Manufacturer
Series
TOP
PSSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
5VDC
8 ~ 30VDC
Voltage - Load
5 V ~ 48 V
24 V ~ 520 V
Load Current
500 mA
20 A
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-