8952130000
8952130000
Active
Description:  SSR RELAY 3PST-NO 20A 24-520V
Manufacturer:  Weidmuller
Datasheet:   8952130000 Datasheet
History Price: $297.5
In Stock: 49200
8952130000 Specification
Specification
Part No
8952130000
Category
Solid State Relays
Manufacturer
Weidmuller
Series
PSSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
Voltage - Load
24 V ~ 520 V
Load Current
20 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
8952130000 PDF Datasheet
8952130000 Related Parts
8950700000
8950700000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950710000
8950710000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950720000
8950720000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950730000
8950730000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950740000
8950740000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950750000
8950750000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950760000
8950760000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950770000
8950770000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950780000
8950780000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950790000
8950790000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950800000
8950800000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8950810000
8950810000
Weidmuller
SSR RELAY SPST-NO 100MA 5-48V
8952130000 Compare Parts
  • 8952130000 vs 8951290000
  • 8952130000 vs 8951280000
  • 8952130000 vs 8951270000
  • 8952130000 vs 8951260000
  • 8952130000 vs 8951250000
  • 8952130000 vs 8951240000
  • 8952130000 vs 8951230000
  • 8952130000 vs 8951220000
  • 8952130000 vs 8951210000
  • 8952130000 vs 8951190000
  • 8952130000 vs 8951180000
  • 8952130000 vs 8951170000
  • 8952130000 vs 8951160000
  • 8952130000 vs 8951150000
  • 8952130000 vs 8951140000
  • 8952130000 vs 8951130000
  • 8952130000 vs 8951120000
  • 8952130000 vs 8951110000
  • 8952130000 vs 8951100000
  • 8952130000 vs 8951090000
  • 8952130000 vs 8951080000
  • 8952130000 vs 8951070000
  • 8952130000 vs 8951060000
  • 8952130000 vs 8951050000
  • 8952130000 vs 8951040000
  • 8952130000 vs 8951030000
  • 8952130000 vs 8951020000
  • 8952130000 vs 8951010000
  • 8952130000 vs 8951000000
  • 8952130000 vs 8950990000
  • 8952130000 vs 8950980000
  • 8952130000 vs 8950970000
  • 8952130000 vs 8950960000
  • 8952130000 vs 8950950000
  • 8952130000 vs 8950940000
  • 8952130000 vs 8950930000
  • 8952130000 vs 8950920000
  • 8952130000 vs 8950910000
  • 8952130000 vs 8950900000
  • 8952130000 vs 8950890000
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…