8951290000
8951290000
Active
Description:  SSR RELAY SPST-NO 100MA 24-230V
Manufacturer:  Weidmuller
Datasheet:   8951290000 Datasheet
History Price: $17.962
In Stock: 32800
8951290000 vs 8952130000
Manufacturer
Series
TOP
PSSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
230VAC
8 ~ 30VDC
Voltage - Load
24 V ~ 230 V
24 V ~ 520 V
Load Current
100 mA
20 A
Termination Style
Spring Terminal
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-