Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Weidmuller 8952130000
8952130000
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 20A 24-520V
Manufacturer:
Weidmuller
Datasheet:
8952130000 Datasheet
History Price: $297.5
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8952130000 vs 8951130000
Part No
8952130000
8951130000
Category
Solid State Relays
Solid State Relays
Manufacturer
Weidmuller
Weidmuller
Series
PSSR
TOS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
8 ~ 30VDC
48 ~ 60VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 230 V
Load Current
20 A
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-