8952130000
8952130000
Active
Description:  SSR RELAY 3PST-NO 20A 24-520V
Manufacturer:  Weidmuller
Datasheet:   8952130000 Datasheet
History Price: $297.5
In Stock: 49200
8952130000 vs 8951290000
Manufacturer
Series
PSSR
TOP
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
8 ~ 30VDC
230VAC
Voltage - Load
24 V ~ 520 V
24 V ~ 230 V
Load Current
20 A
100 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
SSR with Integrated Heat Sink
Module
Supplier Device Package
-
-