Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AA36F-R1
AA36F-R1
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V T&R
Manufacturer:
Bright Toward
Datasheet:
AA36F-R1 Datasheet
History Price: $1.9089
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA36F-R1 vs AA37F-R1
Part No
AA36F-R1
AA37F-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
36
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
2.5 A
550 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-SMD