AA36F-R1
AA36F-R1
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V T&R
Manufacturer:  Bright Toward
Datasheet:   AA36F-R1 Datasheet
History Price: $1.9089
In Stock: 28000
AA36F-R1 Specification
Specification
Part No
AA36F-R1
Category
Solid State Relays
Manufacturer
Bright Toward
Series
36
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 60 V
Load Current
2.5 A
Termination Style
Gull Wing
Package / Case
6-SMD (0.300", 7.62mm)
Supplier Device Package
6-SMD
AA36F-R1 PDF Datasheet
AA36F-R1 Related Parts
AA30
AA30
Bright Toward
DIP-6, 400V / 120MA, SSR RELAY S
AA36
AA36
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V
AA36
AA36
Comus International
SSR RELAY SPST-NO 2.5A 0-60V
AA36F
AA36F
Comus International
SSR RELAY SPST-NO 2.5A 0-60V
AA36F
AA36F
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V
AA37F
AA37F
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA37F-R1
AA37F-R1
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA38
AA38
Bright Toward
SSR RELAY SPST-NO 80MA 0-600V
AA36F-R1 Compare Parts
  • AA36F-R1 vs AA37F-R1
  • AA36F-R1 vs AA37F
  • AA36F-R1 vs AA36F
  • AA36F-R1 vs AA36F
  • AA36F-R1 vs AA36
  • AA36F-R1 vs AA36
  • AA36F-R1 vs AA30
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.