Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AA36F
AA36F
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Comus International
Datasheet:
AA36F Datasheet
History Price: $3.27
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AA36F vs AA30
Part No
AA36F
AA30
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
36
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
2.5 A
120 mA
Termination Style
Gull Wing
PC Pin
Package / Case
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-DIP