AA36F
AA36F
Active
Description:  SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:  Comus International
Datasheet:   AA36F Datasheet
History Price: $3.27
In Stock: 45200
AA36F Specification
Specification
Part No
AA36F
Category
Solid State Relays
Manufacturer
Comus International
Series
36
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
2.5 A
Termination Style
Gull Wing
Package / Case
6-SMD (0.300", 7.62mm)
Supplier Device Package
6-SMD
AA36F PDF Datasheet
AA36F Related Parts
AA30
AA30
Bright Toward
DIP-6, 400V / 120MA, SSR RELAY S
AA36
AA36
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V
AA36
AA36
Comus International
SSR RELAY SPST-NO 2.5A 0-60V
AA36F-R1
AA36F-R1
Bright Toward
SSR RELAY SPST-NO 2.5A 0-60V T&R
AA37F
AA37F
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA37F-R1
AA37F-R1
Bright Toward
SMD-6, 60V / 550MA, SSR RELAY SP
AA38
AA38
Bright Toward
SSR RELAY SPST-NO 80MA 0-600V
AA36F Compare Parts
  • AA36F vs AA37F-R1
  • AA36F vs AA37F
  • AA36F vs AA36F-R1
  • AA36F vs AA36
  • AA36F vs AA36
  • AA36F vs AA30
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.