AA37F-R1
AA37F-R1
Active
Description:  SMD-6, 60V / 550MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AA37F-R1 Datasheet
History Price: $2.38
In Stock: 10800
AA37F-R1 vs AA36F-R1
Part No
Series
-
36
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 60 V
Load Current
550 mA
2.5 A
Termination Style
Gull Wing
Gull Wing
Package / Case
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)
Supplier Device Package
6-SMD
6-SMD