Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AB30S-Q-R1
AB30S-Q-R1
Active
Solid State Relays
Description:
SOP-4, 400V / 120MA, SSR RELAY S
Manufacturer:
Bright Toward
Datasheet:
AB30S-Q-R1 Datasheet
History Price: $2.42
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB30S-Q-R1 vs AB30S
Part No
AB30S-Q-R1
AB30S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Comus International
Series
-
30
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
100 mA
100 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SMD, Gull Wing
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP