AB30S-Q-R1
AB30S-Q-R1
Active
Description:  SOP-4, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AB30S-Q-R1 Datasheet
History Price: $2.42
In Stock: 37200
AB30S-Q-R1 Specification
Specification
Part No
AB30S-Q-R1
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 400 V
Load Current
100 mA
Termination Style
Gull Wing
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
AB30S-Q-R1 PDF Datasheet
AB30S-Q-R1 Related Parts
AB30
AB30
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S
AB30S
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AB30S
AB30S
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-C
AB30S-C
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S-H
AB30S-H
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-Q
AB30S-Q
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-R1
AB30S-R1
Bright Toward
SSR RELAY SPST-NO 0-400V T&R
AB31S
AB31S
Comus International
SSR RELAY SPST-NO 120MA 0-350V
AB34S-R1
AB34S-R1
Bright Toward
SSR RELAY SPST-NO 0-200V T&R
AB37
AB37
Bright Toward
SSR RELAY SPST-NO 550MA 0-60V
AB37S
AB37S
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AB37S
AB37S
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-Q-R1 Compare Parts
  • AB30S-Q-R1 vs AB38S-Q-R1
  • AB30S-Q-R1 vs AB38S-Q
  • AB30S-Q-R1 vs AB38S-Q
  • AB30S-Q-R1 vs AB38S
  • AB30S-Q-R1 vs AB37S-R1
  • AB30S-Q-R1 vs AB37S-PA
  • AB30S-Q-R1 vs AB37S
  • AB30S-Q-R1 vs AB37S
  • AB30S-Q-R1 vs AB37
  • AB30S-Q-R1 vs AB34S-R1
  • AB30S-Q-R1 vs AB31S
  • AB30S-Q-R1 vs AB30S-R1
  • AB30S-Q-R1 vs AB30S-Q
  • AB30S-Q-R1 vs AB30S-H
  • AB30S-Q-R1 vs AB30S-C
  • AB30S-Q-R1 vs AB30S
  • AB30S-Q-R1 vs AB30S
  • AB30S-Q-R1 vs AB30
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you