AB30S-Q-R1
AB30S-Q-R1
Active
Description:  SOP-4, 400V / 120MA, SSR RELAY S
Manufacturer:  Bright Toward
Datasheet:   AB30S-Q-R1 Datasheet
History Price: $2.42
In Stock: 37200
AB30S-Q-R1 vs AB37
Part No
Series
-
37
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
100 mA
550 mA
Termination Style
Gull Wing
PC Pin
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP