Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AB31S
AB31S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Comus International
Datasheet:
AB31S Datasheet
History Price: $1.33
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AB31S vs AB37
Part No
AB31S
AB37
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
31
37
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 60 V
Load Current
120 mA
550 mA
Termination Style
Gull Wing
PC Pin
Package / Case
4-SOP (0.173", 4.40mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP
4-DIP