AB37
AB37
Active
Description:  SSR RELAY SPST-NO 550MA 0-60V
Manufacturer:  Bright Toward
Datasheet:   AB37 Datasheet
History Price: $2.17
In Stock: 2800
AB37 Specification
Specification
Part No
AB37
Category
Solid State Relays
Manufacturer
Bright Toward
Series
37
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
550 mA
Termination Style
PC Pin
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
AB37 PDF Datasheet
AB37 Related Parts
AB30
AB30
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S
AB30S
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AB30S
AB30S
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-C
AB30S-C
Bright Toward
SSR RELAY SPST-NO 120MA 0-400V
AB30S-H
AB30S-H
Bright Toward
SSR RELAY SPST-NO 100MA 0-400V
AB30S-Q
AB30S-Q
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-Q-R1
AB30S-Q-R1
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB30S-R1
AB30S-R1
Bright Toward
SSR RELAY SPST-NO 0-400V T&R
AB31S
AB31S
Comus International
SSR RELAY SPST-NO 120MA 0-350V
AB34S-R1
AB34S-R1
Bright Toward
SSR RELAY SPST-NO 0-200V T&R
AB37S
AB37S
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AB37S
AB37S
Bright Toward
SOP-4, 400V / 120MA, SSR RELAY S
AB37 Compare Parts
  • AB37 vs AB38S-Q-R1
  • AB37 vs AB38S-Q
  • AB37 vs AB38S-Q
  • AB37 vs AB38S
  • AB37 vs AB37S-R1
  • AB37 vs AB37S-PA
  • AB37 vs AB37S
  • AB37 vs AB37S
  • AB37 vs AB34S-R1
  • AB37 vs AB31S
  • AB37 vs AB30S-R1
  • AB37 vs AB30S-Q-R1
  • AB37 vs AB30S-Q
  • AB37 vs AB30S-H
  • AB37 vs AB30S-C
  • AB37 vs AB30S
  • AB37 vs AB30S
  • AB37 vs AB30
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you