AC30
AC30
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Comus International
Datasheet:   AC30 Datasheet
History Price: $3.03
In Stock: 9600
AC30 vs AC37S-R1
Part No
Series
30
-
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
100 mA
450 mA
Termination Style
PC Pin
1.6 Ohms
Package / Case
8-DIP (0.300", 7.62mm)
Gull Wing
Supplier Device Package
8-DIP
8-SMD, Gull Wing