Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC37S-R1
AC37S-R1
Active
Solid State Relays
Description:
SOP-8, 60V / 550MA, SSR RELAY SP
Manufacturer:
Bright Toward
Datasheet:
AC37S-R1 Datasheet
History Price: $3.3
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC37S-R1 Specification
Specification
Part No
AC37S-R1
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
450 mA
Termination Style
1.6 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
AC37S-R1 PDF Datasheet
AC37S-R1 Datasheet
Click and Download: AC37S-R1 Datasheet
AC37S-R1 Related Parts
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37S-R1 Compare Parts
AC37S-R1 vs AC38S-Q
AC37S-R1 vs AC38S-Q
AC37S-R1 vs AC38F-R1
AC37S-R1 vs AC38F
AC37S-R1 vs AC38
AC37S-R1 vs AC38
AC37S-R1 vs AC37S
AC37S-R1 vs AC37S
AC37S-R1 vs AC37F-R1
AC37S-R1 vs AC37F
AC37S-R1 vs AC37
AC37S-R1 vs AC37
AC37S-R1 vs AC31S
AC37S-R1 vs AC31S
AC37S-R1 vs AC30S-R1
AC37S-R1 vs AC30S
AC37S-R1 vs AC30S
AC37S-R1 vs AC30F-R1
AC37S-R1 vs AC30F
AC37S-R1 vs AC30F
AC37S-R1 vs AC30
AC37S-R1 vs AC30
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.