AC37
AC37
Active
Description:  DIP-8, 60V / 550MA, SSR RELAY SP
Manufacturer:  Bright Toward
Datasheet:   AC37 Datasheet
History Price: $5.52
In Stock: 23600
AC37 vs AC30S
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
500 mA
85 mA
Termination Style
1.6 Ohms
Gull Wing
Package / Case
PC Pin
8-SMD, Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SOP