Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC37
AC37
Active
Solid State Relays
Description:
DIP-8, 60V / 550MA, SSR RELAY SP
Manufacturer:
Bright Toward
Datasheet:
AC37 Datasheet
History Price: $5.52
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC37 Specification
Specification
Part No
AC37
Category
Solid State Relays
Manufacturer
Bright Toward
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
500 mA
Termination Style
1.6 Ohms
Package / Case
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
AC37 PDF Datasheet
AC37 Datasheet
Click and Download: AC37 Datasheet
AC37 Related Parts
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37F-R1
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37S
Comus International
SSR RELAY SPST-NO 450MA 0-60V
AC37 Compare Parts
AC37 vs AC38S-Q
AC37 vs AC38S-Q
AC37 vs AC38F-R1
AC37 vs AC38F
AC37 vs AC38
AC37 vs AC38
AC37 vs AC37S-R1
AC37 vs AC37S
AC37 vs AC37S
AC37 vs AC37F-R1
AC37 vs AC37F
AC37 vs AC31S
AC37 vs AC31S
AC37 vs AC30S-R1
AC37 vs AC30S
AC37 vs AC30S
AC37 vs AC30F-R1
AC37 vs AC30F
AC37 vs AC30F
AC37 vs AC30
AC37 vs AC30
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.