Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC37
AC37
Active
Solid State Relays
Description:
DIP-8, 60V / 550MA, SSR RELAY SP
Manufacturer:
Bright Toward
Datasheet:
AC37 Datasheet
History Price: $5.52
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC37 vs AC31S
Part No
AC37
AC31S
Category
Solid State Relays
Solid State Relays
Manufacturer
Bright Toward
Bright Toward
Series
-
31
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
DPST-NO (2 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
500 mA
100 mA
Termination Style
1.6 Ohms
Gull Wing
Package / Case
PC Pin
8-SOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SOP