AC37S
AC37S
Active
Description:  SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:  Comus International
Datasheet:   AC37S Datasheet
History Price: $3.27
In Stock: 39200
AC37S vs AC30F
Part No
Series
37
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
DC
Voltage - Input
1.17VDC
1 ~ 1.5VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
450 mA
100 mA
Termination Style
1.6 Ohms
-
Package / Case
Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD