AC37S
AC37S
Active
Description:  SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:  Comus International
Datasheet:   AC37S Datasheet
History Price: $3.27
In Stock: 39200
AC37S Specification
Specification
Part No
AC37S
Category
Solid State Relays
Manufacturer
Comus International
Series
37
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
450 mA
Termination Style
1.6 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
AC37S PDF Datasheet
AC37S Related Parts
AC30
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC37S Compare Parts
  • AC37S vs AC38S-Q
  • AC37S vs AC38S-Q
  • AC37S vs AC38F-R1
  • AC37S vs AC38F
  • AC37S vs AC38
  • AC37S vs AC38
  • AC37S vs AC37S-R1
  • AC37S vs AC37F-R1
  • AC37S vs AC37F
  • AC37S vs AC37
  • AC37S vs AC37
  • AC37S vs AC31S
  • AC37S vs AC31S
  • AC37S vs AC30S-R1
  • AC37S vs AC30S
  • AC37S vs AC30S
  • AC37S vs AC30F-R1
  • AC37S vs AC30F
  • AC37S vs AC30F
  • AC37S vs AC30
  • AC37S vs AC30
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.