Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC37S
AC37S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 450MA 0-60V
Manufacturer:
Comus International
Datasheet:
AC37S Datasheet
History Price: $3.27
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC37S vs AC38F
Part No
AC37S
AC38F
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
37
38
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
DPST-NO (2 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 600 V
Load Current
450 mA
70 mA
Termination Style
1.6 Ohms
60 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD (0.300", 7.62mm)