AC38F
AC38F
Active
Description:  SSR RELAY DPST-NO 70MA 0-600V
Manufacturer:  Bright Toward
Datasheet:   AC38F Datasheet
History Price: $5.15
In Stock: 21200
AC38F vs AC38
Part No
Series
38
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 600 V
0 V ~ 600 V
Load Current
70 mA
70 mA
Termination Style
60 Ohms
-
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)