Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Bright Toward AC38F
AC38F
Active
Solid State Relays
Description:
SSR RELAY DPST-NO 70MA 0-600V
Manufacturer:
Bright Toward
Datasheet:
AC38F Datasheet
History Price: $5.15
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC38F Specification
Specification
Part No
AC38F
Category
Solid State Relays
Manufacturer
Bright Toward
Series
38
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
DPST-NO (2 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 600 V
Load Current
70 mA
Termination Style
60 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
AC38F PDF Datasheet
AC38F Datasheet
Click and Download: AC38F Datasheet
AC38F Related Parts
AC30
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30F
Comus International
SSR RELAY SPST-NO 100MA 0-400V
AC30F-R1
Bright Toward
SMD-8, 400V / 120MA, SSR RELAY S
AC30S
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC30S
Comus International
SSR RELAY SPST-NO 85MA 0-400V
AC30S-R1
Bright Toward
SOP-8, 400V / 120MA, SSR RELAY S
AC31S
Bright Toward
SSR RELAY DPST-NO 100MA 0-350V
AC31S
Comus International
SSR RELAY SPST-NO 100MA 0-350V
AC37
Bright Toward
DIP-8, 60V / 550MA, SSR RELAY SP
AC37
Comus International
SSR RELAY SPST-NO 500MA 0-60V
AC37F
Bright Toward
SMD-8, 60V / 550MA, SSR RELAY SP
AC38F Compare Parts
AC38F vs AC38S-Q
AC38F vs AC38S-Q
AC38F vs AC38F-R1
AC38F vs AC38
AC38F vs AC38
AC38F vs AC37S-R1
AC38F vs AC37S
AC38F vs AC37S
AC38F vs AC37F-R1
AC38F vs AC37F
AC38F vs AC37
AC38F vs AC37
AC38F vs AC31S
AC38F vs AC31S
AC38F vs AC30S-R1
AC38F vs AC30S
AC38F vs AC30S
AC38F vs AC30F-R1
AC38F vs AC30F
AC38F vs AC30F
AC38F vs AC30
AC38F vs AC30
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.