Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Comus International AC38S-Q
AC38S-Q
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 60MA 0-600V
Manufacturer:
Comus International
Datasheet:
AC38S-Q Datasheet
History Price: $4.48
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC38S-Q vs AC37S-R1
Part No
AC38S-Q
AC37S-R1
Category
Solid State Relays
Solid State Relays
Manufacturer
Comus International
Bright Toward
Series
-
-
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 60 V
Load Current
60 mA
450 mA
Termination Style
60 Ohms
1.6 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SMD, Gull Wing