Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRA2420
CKRA2420
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CKRA2420 Datasheet
History Price: $93.1005
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRA2420 vs CKRB6020-10
Part No
CKRA2420
CKRB6020-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CKR24
CKR60
Packaging
Bulk
-
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
20 A
20 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-