Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CKRA2420
CKRA2420
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CKRA2420 Datasheet
History Price: $93.1005
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CKRA2420 Specification
Specification
Part No
CKRA2420
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
CKR24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
Load Current
20 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
CKRA2420 PDF Datasheet
CKRA2420 Datasheet
Click and Download: CKRA2420 Datasheet
CKRA2420 Related Parts
CKRA2410
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410E-10
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410EP
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2410P
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
CKRA2420-10
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420E
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420EP
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2420P
Sensata Crydom
SSR RELAY SPST-NO 20A 24-280V
CKRA2430
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
CKRA2430-10
Sensata Crydom
SSR RELAY SPST-NO 30A 24-280V
CKRA2420 Compare Parts
CKRA2420 vs CKRD6030P
CKRA2420 vs CKRD6030-10
CKRA2420 vs CKRD6030
CKRA2420 vs CKRD6020P
CKRA2420 vs CKRD6020-10
CKRA2420 vs CKRD6020
CKRA2420 vs CKRD6010P
CKRA2420 vs CKRD6010-10
CKRA2420 vs CKRD6010
CKRA2420 vs CKRD4830P
CKRA2420 vs CKRD4830EP
CKRA2420 vs CKRD4830-10
CKRA2420 vs CKRD4830
CKRA2420 vs CKRD4820P
CKRA2420 vs CKRD4820EP
CKRA2420 vs CKRD4820-10
CKRA2420 vs CKRD4820
CKRA2420 vs CKRD4810P
CKRA2420 vs CKRD4810EP
CKRA2420 vs CKRD4810-10
CKRA2420 vs CKRD4810
CKRA2420 vs CKRD2430P-10
CKRA2420 vs CKRD2430P
CKRA2420 vs CKRD2430EP
CKRA2420 vs CKRD2430-10
CKRA2420 vs CKRD2430
CKRA2420 vs CKRD2420P
CKRA2420 vs CKRD2420EP
CKRA2420 vs CKRD2420-10
CKRA2420 vs CKRD2420
CKRA2420 vs CKRD2410P
CKRA2420 vs CKRD2410EP
CKRA2420 vs CKRD2410-10
CKRA2420 vs CKRD2410
CKRA2420 vs CKRB6030P
CKRA2420 vs CKRB6030-10
CKRA2420 vs CKRB6030
CKRA2420 vs CKRB6020P
CKRA2420 vs CKRB6020-10
CKRA2420 vs CKRB6020
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.